Clark Solutions Model 1314 Solenoid Valve 1314BV06A

Description
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
Datasheet
Description
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 1314 Solenoid Valve - 1314BV06A - Clark Solutions
Hudson, MA, USA
Model 1314 Solenoid Valve
1314BV06A
Model 1314 Solenoid Valve 1314BV06A
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.

The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications.

The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages.

Options include weather proof housing and manual override.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 1314BV06A
Product Name Model 1314 Solenoid Valve
Valve Type Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Gas
Valve Size 0.75 inch (19.00 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Filter Regulators - 1215651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details