Clark Solutions Model 1314 Solenoid Valve 1314BE16

Description
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
Datasheet
Description
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 1314 Solenoid Valve - 1314BE16 - Clark Solutions
Hudson, MA, USA
Model 1314 Solenoid Valve
1314BE16
Model 1314 Solenoid Valve 1314BE16
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.

The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications.

The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages.

Options include weather proof housing and manual override.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 1314BE16
Product Name Model 1314 Solenoid Valve
Valve Type Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water; Hot Water; Steam
Valve Size 1.50 inch (38.00 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-049-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details