The 3-Way Electronic Ball Valve, part number 3-050 from Clark Solutions, features a compact design suitable for various applications. It is designed for 1/2" line sizes and offers a flow coefficient (Cv) rating of 2.0 for optimal performance. The valve operates with a unidirectional 90° turn actuator, which is available in multiple voltage options including 115 Vac and 220 Vac, as well as 12/24 AC and DC for reversing applications. The actuator is weatherproof, meeting NEMA 4X standards, and includes a green grounding lead with all wire leads exiting through a 1/2" NPT conduit port. The valve construction includes EPDM O-rings and PTFE seats with EPDM backing, ensuring durability and reliability. It is rated for a maximum pressure of 150 psi at 70°F, making it suitable for a range of fluid control applications.
All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude from a 1/2" NPT conduit port.
The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A.
The valves are rated 150 psi at 70ºF.
| Clark Solutions | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 3-050 |
| Product Name | 3-Way Electronic Ball Valve |
| Valve Type | Ball |
| Primary Material | Brass / Bronze; Stainless Steel (optional feature) |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 400.00 psi (282 m H2O) |