Clark Solutions Electronic Globe Valve GS2A-16

Description
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear and all screwed valves meet ANSI class IV leakage standards (not to exceed 0.01%of Cv).
Datasheet
Description
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear and all screwed valves meet ANSI class IV leakage standards (not to exceed 0.01%of Cv).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Globe Valve - GS2A-16 - Clark Solutions
Hudson, MA, USA
Electronic Globe Valve
GS2A-16
Electronic Globe Valve GS2A-16
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear and all screwed valves meet ANSI class IV leakage standards (not to exceed 0.01%of Cv).

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear and all screwed valves meet ANSI class IV leakage standards (not to exceed 0.01%of Cv).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number GS2A-16
Product Name Electronic Globe Valve
Valve Type Globe
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  ; Steam
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 365.00 psi (257 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
HVX Large Body Panel Mount PTFE Valve - 86910 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details