Clark Solutions Model 2036, 2-Way, NC Solenoid Valve 2036BA3

Description
Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a life cycle rating greater than five million cycles.
Datasheet
Description
Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a life cycle rating greater than five million cycles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 2036, 2-Way, NC Solenoid Valve - 2036BA3 - Clark Solutions
Hudson, MA, USA
Model 2036, 2-Way, NC Solenoid Valve
2036BA3
Model 2036, 2-Way, NC Solenoid Valve 2036BA3
Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a life cycle rating greater than five million cycles.

Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC.

The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x.

The unit has a power consumption of 6 watts and a life cycle
rating greater than five million cycles.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 2036BA3
Product Name Model 2036, 2-Way, NC Solenoid Valve
Valve Type Solenoid; Spool
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.39 to 0.79 inch (10.00 to 20.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Flow Regulating Butterfly Valve - DHS HT (High Temperature) - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.50 to 8.00 inch (63.50 to 203.20 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details