Clark Solutions 3-Way Solenoid Valve KSV3WC-12B

Description
Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic on-off flow diverting applications.
Datasheet
Description
Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic on-off flow diverting applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Solenoid Valve - KSV3WC-12B - Clark Solutions
Hudson, MA, USA
3-Way Solenoid Valve
KSV3WC-12B
3-Way Solenoid Valve KSV3WC-12B
Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air and other inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic on-off flow diverting applications.

Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary.

The valve body is fabricated from steel and therefore is limited to use with air and other inert gases.

The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power.

Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic on-off flow diverting applications.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number KSV3WC-12B
Product Name 3-Way Solenoid Valve
Valve Type Solenoid
Primary Material Steel
Media Gas; Air
Valve Size 0.20 inch (5.00 mm)
Maximum Pressure 5.00 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filters / Regulators - 61616 - Jergens, Inc.
Specs
Connection Description Threaded; 1/4 NPT
View Details
HVM Standard PTFE Valve - 36654 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details