Clark Solutions Model 2026, 2-Way, NC Solenoid Valve 2026BA121

Description
Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a response time less than 10 milliseconds.
Datasheet
Description
Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a response time less than 10 milliseconds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 2026, 2-Way, NC Solenoid Valve - 2026BA121 - Clark Solutions
Hudson, MA, USA
Model 2026, 2-Way, NC Solenoid Valve
2026BA121
Model 2026, 2-Way, NC Solenoid Valve 2026BA121
Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a response time less than 10 milliseconds.

Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including
Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications.

The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x.

The unit has a power consumption of 6 watts and a response time less than 10 milliseconds.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 2026BA121
Product Name Model 2026, 2-Way, NC Solenoid Valve
Valve Type Solenoid; Spool
Primary Material Brass / Bronze
Media Water; Hot Water; Gas; Steam; Air
Valve Size 0.05 to 0.09 inch (1.20 to 2.25 mm)
Maximum Pressure 58.02 to 725.19 psi (40.83 to 510 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Full Port 3 pc. Stainless Steel Ball Valve - 710062-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details