Clark Solutions PKV-2R Molded Inert Isolation Valve PK-02R-D1/8NF-24V

Description
Model PKV-2R/2K isolation valves are an economic molded design. They have 4 or 6 mm orifice size and a particle tolerant soft valve seat seal. The valve body is molded of PPS or PEEK and other standard wetted materials are a PTFE isolation diaphragm and FPM valve seat seal. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.
Datasheet
Description
Model PKV-2R/2K isolation valves are an economic molded design. They have 4 or 6 mm orifice size and a particle tolerant soft valve seat seal. The valve body is molded of PPS or PEEK and other standard wetted materials are a PTFE isolation diaphragm and FPM valve seat seal. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PKV-2R Molded Inert Isolation Valve - PK-02R-D1/8NF-24V - Clark Solutions
Hudson, MA, USA
PKV-2R Molded Inert Isolation Valve
PK-02R-D1/8NF-24V
PKV-2R Molded Inert Isolation Valve PK-02R-D1/8NF-24V
Model PKV-2R/2K isolation valves are an economic molded design. They have 4 or 6 mm orifice size and a particle tolerant soft valve seat seal. The valve body is molded of PPS or PEEK and other standard wetted materials are a PTFE isolation diaphragm and FPM valve seat seal. The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.

Model PKV-2R/2K isolation valves are an economic molded design. They have 4 or 6 mm orifice size and a particle tolerant soft valve seat seal.
The valve body is molded of PPS or PEEK and other standard wetted materials are a PTFE isolation diaphragm and FPM valve seat seal.
The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number PK-02R-D1/8NF-24V
Product Name PKV-2R Molded Inert Isolation Valve
Valve Type Solenoid
Primary Material PolyPhenylene Sulfide
Valve Size 0.16 inch (4.00 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - HAT/RA-LP - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Air solenoid valve - CPE10-M1BH-5/3B-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers