Clark Solutions 2-Way Electronic Ball Valve 2-100-047

Description
All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude from a 1/2" NPT conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated 150 psi at 70ºF. 2-part PTFE seats with EPDM backing Available in threaded and socket models 115 Vac single phase thermally protected 2.2 amps unidirectional 1/4-turn motor 5 second cycle time NEMA 4X actuator housing of high impact ABS Other voltages (see table) Extra limit switch (SPDT) for sequencing with other equipment or remote indicator lights, built into base, displaying Open or Closed position
Datasheet
Description
All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude from a 1/2" NPT conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated 150 psi at 70ºF. 2-part PTFE seats with EPDM backing Available in threaded and socket models 115 Vac single phase thermally protected 2.2 amps unidirectional 1/4-turn motor 5 second cycle time NEMA 4X actuator housing of high impact ABS Other voltages (see table) Extra limit switch (SPDT) for sequencing with other equipment or remote indicator lights, built into base, displaying Open or Closed position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Electronic Ball Valve - 2-100-047 - Clark Solutions
Hudson, MA, USA
2-Way Electronic Ball Valve
2-100-047
2-Way Electronic Ball Valve 2-100-047
All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude from a 1/2" NPT conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated 150 psi at 70ºF. 2-part PTFE seats with EPDM backing Available in threaded and socket models 115 Vac single phase thermally protected 2.2 amps unidirectional 1/4-turn motor 5 second cycle time NEMA 4X actuator housing of high impact ABS Other voltages (see table) Extra limit switch (SPDT) for sequencing with other equipment or remote indicator lights, built into base, displaying Open or Closed position

All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude from a 1/2" NPT conduit port.

The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A.

The valves are rated 150 psi at 70ºF.

  • 2-part PTFE seats with EPDM backing
  • Available in threaded and socket models
  • 115 Vac single phase thermally protected
  • 2.2 amps unidirectional 1/4-turn motor
  • 5 second cycle time
  • NEMA 4X actuator housing of high impact ABS
  • Other voltages (see table)
  • Extra limit switch (SPDT) for sequencing with other equipment or remote indicator lights, built into base, displaying Open or Closed position
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 2-100-047
Product Name 2-Way Electronic Ball Valve
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel (optional feature)
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 1 - 1430040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; Pigmented PP High Purity
Valve Size 4.00 inch (101.60 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303044 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details