Clark Solutions Model 1314 Solenoid Valve 1314BN12A

Description
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
Description
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 1314BN12A is a two-way, normally closed solenoid valve designed for use in various industrial applications. It is available in bronze, 304 stainless steel, or 316 stainless steel body materials, providing options for different environmental conditions. The valve features a choice of seal and seat materials, including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon®, which accommodate a range of fluids and temperatures. This model operates using internally solenoid piloted mechanisms, suitable for different system pressure requirements. It supports multiple operating voltages, including 12V, 24V, 110V, 220V, and 240V AC/DC, and has a power consumption of 28W to 48W depending on the coil class and frequency. The valve is rated for over 1,000,000 cycles, ensuring durability and reliability in operation. Additional options include weatherproof housing and manual override capabilities, enhancing its versatility for various applications.

Datasheet Summary
Powered by GS/AI

The Model 1314BN12A is a two-way, normally closed solenoid valve designed for use in various industrial applications. It is available in bronze, 304 stainless steel, or 316 stainless steel body materials, providing options for different environmental conditions. The valve features a choice of seal and seat materials, including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon®, which accommodate a range of fluids and temperatures. This model operates using internally solenoid piloted mechanisms, suitable for different system pressure requirements. It supports multiple operating voltages, including 12V, 24V, 110V, 220V, and 240V AC/DC, and has a power consumption of 28W to 48W depending on the coil class and frequency. The valve is rated for over 1,000,000 cycles, ensuring durability and reliability in operation. Additional options include weatherproof housing and manual override capabilities, enhancing its versatility for various applications.

Suppliers

Company
Product
Description
Supplier Links
Model 1314 Solenoid Valve - 1314BN12A - Clark Solutions
Hudson, MA, USA
Model 1314 Solenoid Valve
1314BN12A
Model 1314 Solenoid Valve 1314BN12A
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.

The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications.

The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages.

Options include weather proof housing and manual override.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 1314BN12A
Product Name Model 1314 Solenoid Valve
Valve Type Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Gas; Air
Valve Size 1.26 inch (32.00 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369051 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Swing Check Valves Lever - 120561015 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
281 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details