The GS2A-10 Electronic Globe Valve from Clark Solutions is designed for precise control in fluid handling applications. It features a bronze body with NPT screw type connections and is rated for ANSI Class 250 working pressure. The valve operates effectively within a temperature range of 20°F to 250°F, making it suitable for various media. The valve stem is constructed from stainless steel, while the valve plug is available in brass for water service or brass/stainless steel for steam service, depending on the specific requirements. The GS2A-10 is rated for a 25 PSI differential for water applications and a 15 PSI inlet for steam applications. It is designed to meet ANSI class IV leakage standards, ensuring minimal leakage during operation. This valve is suitable for applications requiring reliable performance and durability in demanding environments.
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure
| Clark Solutions | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GS2A-10 |
| Product Name | Electronic Globe Valve |
| Valve Type | Globe |
| Primary Material | Brass / Bronze |
| Media | Water; Hot Water; Cold Water ; Steam |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 365.00 psi (257 m H2O) |