Clark Solutions Isolation Valve MTV-2T

Description
Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MTV series are available in two way, normally open and normally closed, and three way configurations.
Description
Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MTV series are available in two way, normally open and normally closed, and three way configurations.
Datasheet
Datasheet Summary
Powered by GS/AI

The MTV-2T isolation valve from Clark Solutions features a two-way configuration and is designed for solenoid operation. It utilizes PTFE wetted materials, ensuring compatibility with aggressive media. The valve incorporates unique Perfluor® soft elastomeric seals, which are effective in handling particulate matter that could damage traditional PTFE valve seats. This model is suitable for applications requiring reliable isolation in environments where chemical resistance is critical. Its design emphasizes durability and performance, making it a viable option for engineers seeking robust isolation solutions.

Datasheet Summary
Powered by GS/AI

The MTV-2T isolation valve from Clark Solutions features a two-way configuration and is designed for solenoid operation. It utilizes PTFE wetted materials, ensuring compatibility with aggressive media. The valve incorporates unique Perfluor® soft elastomeric seals, which are effective in handling particulate matter that could damage traditional PTFE valve seats. This model is suitable for applications requiring reliable isolation in environments where chemical resistance is critical. Its design emphasizes durability and performance, making it a viable option for engineers seeking robust isolation solutions.

Suppliers

Company
Product
Description
Supplier Links
Isolation Valve - MTV-2T - Clark Solutions
Hudson, MA, USA
Isolation Valve
MTV-2T
Isolation Valve MTV-2T
Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The MTV series are available in two way, normally open and normally closed, and three way configurations.

Model MTV isolation valves offer great performance and PTFE wetted materials for compatibility with aggressive media. The valves are available with unique Perfluor® soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat.
The MTV series are available in two way, normally open and normally closed, and three way configurations.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number MTV-2T
Product Name Isolation Valve
Valve Type Solenoid
Primary Material PTFE
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 53.66 psi (37.77 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Air-Operated Diverter Valve - BFS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diverter
Primary Material PVC
Media Pure Liquids, Acids, Caustics; Chemical
View Details
VALVES - BP90-050-PP-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details