Clark Solutions Manifold Mount Inert Isolation Valve EXV-2K-MFG-12V

Description
Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing. The valves have molded PEEK PPS valve bodies and unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The valve’s small size and mounting style allows the end user flexibility and minimum internal volume in the layout of fluidic circuitry. An FPM seal is also available.
Datasheet
Description
Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing. The valves have molded PEEK PPS valve bodies and unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The valve’s small size and mounting style allows the end user flexibility and minimum internal volume in the layout of fluidic circuitry. An FPM seal is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount Inert Isolation Valve - EXV-2K-MFG-12V - Clark Solutions
Hudson, MA, USA
Manifold Mount Inert Isolation Valve
EXV-2K-MFG-12V
Manifold Mount Inert Isolation Valve EXV-2K-MFG-12V
Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing. The valves have molded PEEK PPS valve bodies and unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. The valve’s small size and mounting style allows the end user flexibility and minimum internal volume in the layout of fluidic circuitry. An FPM seal is also available.

Model EXV-2MF manifold mount inert isolation valves mount directly on customer designed manifold blocks. A Perfluor gasket provides sealing.
The valves have molded PEEK PPS valve bodies and unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat.

The valve’s small size and mounting style allows the end user flexibility and minimum internal volume in the layout of fluidic circuitry.

An FPM seal is also available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number EXV-2K-MFG-12V
Product Name Manifold Mount Inert Isolation Valve
Valve Type Cartridge; Diaphragm
Primary Material PEEK
Valve Size 0.04 inch (1.00 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Flow Control Valves - 61609 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
HVX Large Body Panel Mount PTFE Valve - 86918 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details