Clark Solutions Model PS Pinch Valve PS-0815NO

Description
Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology.
Datasheet
Description
Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model PS Pinch Valve - PS-0815NO - Clark Solutions
Hudson, MA, USA
Model PS Pinch Valve
PS-0815NO
Model PS Pinch Valve PS-0815NO
Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology.

Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number PS-0815NO
Product Name Model PS Pinch Valve
Valve Type Pinch
Primary Material Delrin®
Media Water
Valve Size 0.80 to 0.09 inch (20.32 to 2.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP90-050-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details