Clark Solutions Model PS Pinch Valve PS1615NO

Description
Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or two way normally closed (single tube) configurations. The standard tube size is 1.6 mm I.D. Tube changes are facilitated by a convenient push button manual solenoid override.
Datasheet
Description
Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or two way normally closed (single tube) configurations. The standard tube size is 1.6 mm I.D. Tube changes are facilitated by a convenient push button manual solenoid override.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model PS Pinch Valve - PS1615NO - Clark Solutions
Hudson, MA, USA
Model PS Pinch Valve
PS1615NO
Model PS Pinch Valve PS1615NO
Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or two way normally closed (single tube) configurations. The standard tube size is 1.6 mm I.D. Tube changes are facilitated by a convenient push button manual solenoid override.

Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology.
Model PS is available in three way (dual tube), two way normally open (single tube) or two way normally closed (single tube) configurations. The standard tube size is 1.6 mm I.D.
Tube changes are facilitated by a convenient push button manual solenoid override.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number PS1615NO
Product Name Model PS Pinch Valve
Valve Type Pinch; Solenoid
Primary Material Delrin®
Valve Size 1.60 to 0.13 inch (40.64 to 3.20 mm)
Maximum Pressure 21.76 psi (15.31 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86731 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 161LLF-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details