The KSV05A-3A is a 2-Way Normally Closed solenoid vent valve designed for use with air and other inert gases. It operates on a 3 VDC power supply and has a power consumption of 0.9 W, with a rated current of 300 mA and a coil resistance of 10 Ohms. The valve features a maximum inlet pressure rating of 350 mm Hg and is capable of exhausting pressure from 300 mm Hg to 15 mm Hg in less than 3 seconds in a 100 cc tank. It is suitable for applications in medical equipment, such as automatic blood pressure measurement devices, as well as various industrial low-pressure pneumatic control applications. The operating temperature range is from 0 to 45 °C, and the valve is constructed with a steel plunger and spring, making it durable for its intended uses.
2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV offer great performance in a very economical design. These solenoid vent valves are best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary.
The valve plunger and spring are fabricated from steel and therefore the solenoid vent valve is limited to use with air and other inert gases.
Product uses for 2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications, and a range of industrial low pressure pneumatic control applications.
| Clark Solutions | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | KSV05A-3A |
| Product Name | 2-Way N.C. & 2-Way N.O. Solenoid Vent Valve |
| Valve Type | Solenoid |