Clark Solutions Inert Isolation Valve MTV-3R

Description
Model MTV-R/K inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV series are available in two way, normally open and normally closed, and three way configurations. Model MTV-2R and -3R valves have molded PPS bodies and Model MTV-2K and -3K valves have PEEK molded bodies. A choice of FPM or Perfluor® seal materials is available.
Datasheet
Description
Model MTV-R/K inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV series are available in two way, normally open and normally closed, and three way configurations. Model MTV-2R and -3R valves have molded PPS bodies and Model MTV-2K and -3K valves have PEEK molded bodies. A choice of FPM or Perfluor® seal materials is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inert Isolation Valve - MTV-3R - Clark Solutions
Hudson, MA, USA
Inert Isolation Valve
MTV-3R
Inert Isolation Valve MTV-3R
Model MTV-R/K inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV series are available in two way, normally open and normally closed, and three way configurations. Model MTV-2R and -3R valves have molded PPS bodies and Model MTV-2K and -3K valves have PEEK molded bodies. A choice of FPM or Perfluor® seal materials is available.

Model MTV-R/K inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve.
The MTV series are available in two way, normally open and normally closed, and three way configurations. Model MTV-2R and -3R valves have molded PPS bodies and Model MTV-2K and -3K valves have PEEK molded bodies. A choice of FPM or Perfluor® seal materials is available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number MTV-3R
Product Name Inert Isolation Valve
Valve Type Solenoid
Primary Material PolyPhenylene Sulfide
Valve Size 0.08 inch (2.00 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-025-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details