Clark Solutions Model 2026, 2-Way, NC Solenoid Valve 2026BA171

Description
Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a response time less than 10 milliseconds.
Datasheet
Description
Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a response time less than 10 milliseconds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 2026, 2-Way, NC Solenoid Valve - 2026BA171 - Clark Solutions
Hudson, MA, USA
Model 2026, 2-Way, NC Solenoid Valve
2026BA171
Model 2026, 2-Way, NC Solenoid Valve 2026BA171
Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6 watts and a response time less than 10 milliseconds.

Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including
Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications.

The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x.

The unit has a power consumption of 6 watts and a response time less than 10 milliseconds.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 2026BA171
Product Name Model 2026, 2-Way, NC Solenoid Valve
Valve Type Solenoid; Spool
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.07 inch (1.75 mm)
Maximum Pressure 290.08 psi (204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-049-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details