The GS2A-25 Electronic Globe Valve from Clark Solutions features a bronze body with NPT screw type connections, designed for a working pressure rating of ANSI Class 250. It operates effectively within a temperature range of 20°F to 250°F, making it suitable for various applications. The valve stem is constructed from stainless steel, while the valve plug is available in brass for water service and either brass or stainless steel for steam service, depending on specific temperature and pressure requirements. The GS2A-25 is rated for a 25 PSI differential for water applications and a 15 PSI inlet for steam applications. This valve is designed to meet ANSI class IV leakage standards, ensuring minimal leakage not exceeding 0.01% of Cv. The flow type for this two-way valve is equal percentage or modified equal percentage, making it versatile for different fluid control needs.
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure
| Clark Solutions | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GS2A-25 |
| Product Name | Electronic Globe Valve |
| Valve Type | Globe |
| Primary Material | Brass / Bronze |
| Media | Water; Hot Water; Cold Water ; Steam |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 365.00 psi (257 m H2O) |