Clark Solutions Series P Pneumatic Isolation Valve PD-E

Description
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions. When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing liquid by means of diaphragm movement. This pumping action created by the dampener decreases the pressure variations and pulsations.
Datasheet
Description
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions. When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing liquid by means of diaphragm movement. This pumping action created by the dampener decreases the pressure variations and pulsations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series P Pneumatic Isolation Valve - PD-E - Clark Solutions
Hudson, MA, USA
Series P Pneumatic Isolation Valve
PD-E
Series P Pneumatic Isolation Valve PD-E
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions. When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing liquid by means of diaphragm movement. This pumping action created by the dampener decreases the pressure variations and pulsations.

The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions.

When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing liquid by means of diaphragm movement. This pumping action created by the dampener decreases the pressure variations and pulsations.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number PD-E
Product Name Series P Pneumatic Isolation Valve
Valve Type Diaphragm
Primary Material Stainless Steel (optional feature); PTFE; HPVC
Valve Size 2.00 to 5.00 inch (50.80 to 127.00 mm)
Maximum Pressure 5.00 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details