Clark Solutions Model 1325, 3-Way Solenoid Valve 1325BA3C

Description
Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. The valve’s typical uses include lubricated and dry air, water, light oils and other compatible media. The valves have a metal core diaphragm and pilot operated action. The pilot orifice has internal discharge so it may be used with fluids that cannot be discharged into the atmosphere. They have a greater flow capacity and faster response time than slide valves of the same size. Options include weather proof housing, energized coil indicator light and manual override.
Datasheet
Description
Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. The valve’s typical uses include lubricated and dry air, water, light oils and other compatible media. The valves have a metal core diaphragm and pilot operated action. The pilot orifice has internal discharge so it may be used with fluids that cannot be discharged into the atmosphere. They have a greater flow capacity and faster response time than slide valves of the same size. Options include weather proof housing, energized coil indicator light and manual override.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 1325, 3-Way Solenoid Valve - 1325BA3C - Clark Solutions
Hudson, MA, USA
Model 1325, 3-Way Solenoid Valve
1325BA3C
Model 1325, 3-Way Solenoid Valve 1325BA3C
Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. The valve’s typical uses include lubricated and dry air, water, light oils and other compatible media. The valves have a metal core diaphragm and pilot operated action. The pilot orifice has internal discharge so it may be used with fluids that cannot be discharged into the atmosphere. They have a greater flow capacity and faster response time than slide valves of the same size. Options include weather proof housing, energized coil indicator light and manual override.

Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. The valve’s typical uses include lubricated and dry air, water, light oils and other compatible media.

The valves have a metal core diaphragm and pilot operated action. The pilot orifice has internal discharge so it may be used with fluids that cannot be discharged into the atmosphere. They have a greater flow capacity and faster response time than slide valves of the same size.

Options include weather proof housing, energized coil indicator light and manual override.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 1325BA3C
Product Name Model 1325, 3-Way Solenoid Valve
Valve Type Diaphragm; Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 0.63 inch (16.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Balancing Valve Union - CircuitSolver® CSU - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5/3GS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers