Clark Solutions Model 1393 2-Way Solenoid Valve 1393BS082

Description
Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body. Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with a stainless steel blade type closure on Teflon seats. Unlike conventional valves, the flow passage is straight reducing pressure drop and turbulence. This valve is ideal for applications such as steam dryers, autoclaves, boiling pans, fryers, condensation draining, coffee machines etc. Options include weather proof housing and energized coil indicator light.
Datasheet
Description
Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body. Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with a stainless steel blade type closure on Teflon seats. Unlike conventional valves, the flow passage is straight reducing pressure drop and turbulence. This valve is ideal for applications such as steam dryers, autoclaves, boiling pans, fryers, condensation draining, coffee machines etc. Options include weather proof housing and energized coil indicator light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 1393 2-Way Solenoid Valve - 1393BS082 - Clark Solutions
Hudson, MA, USA
Model 1393 2-Way Solenoid Valve
1393BS082
Model 1393 2-Way Solenoid Valve 1393BS082
Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body. Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with a stainless steel blade type closure on Teflon seats. Unlike conventional valves, the flow passage is straight reducing pressure drop and turbulence. This valve is ideal for applications such as steam dryers, autoclaves, boiling pans, fryers, condensation draining, coffee machines etc. Options include weather proof housing and energized coil indicator light.

Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body.

Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with a stainless steel blade type closure on Teflon seats. Unlike conventional valves, the flow passage is straight reducing pressure drop and turbulence.

This valve is ideal for applications such as steam dryers, autoclaves, boiling pans, fryers, condensation draining, coffee machines etc.

Options include weather proof housing and energized coil indicator light.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 1393BS082
Product Name Model 1393 2-Way Solenoid Valve
Valve Type Solenoid; Spool
Primary Material Brass / Bronze
Media Steam; Chemical
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 58.02 psi (40.83 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 2.00 inch (50.80 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Electronic Latching Valve - ETL - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details