Clark Solutions Model 1314 Solenoid Valve 1314BA16A

Description
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
Description
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 1314BA16A is a two-way, normally closed solenoid valve designed for use in various industrial applications. It is available in bronze, 304 stainless steel, or 316 stainless steel body materials, providing options for different environmental conditions. The valve features a range of seal and seat materials, including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon®, accommodating various media types such as water, air, and light oils. This model operates with internally solenoid piloted mechanisms, which can be selected based on system pressure requirements. It supports multiple operating voltages, including 12V, 24V, 110V, 220V, and 240V AC/DC, and is rated for over 1,000,000 cycles, ensuring durability and reliability. The valve can be equipped with options such as weatherproof housing and manual override, enhancing its versatility for different installation scenarios. The maximum differential pressure for piloted operation is 15 bar, making it suitable for a range of pressure applications.

Datasheet Summary
Powered by GS/AI

The Model 1314BA16A is a two-way, normally closed solenoid valve designed for use in various industrial applications. It is available in bronze, 304 stainless steel, or 316 stainless steel body materials, providing options for different environmental conditions. The valve features a range of seal and seat materials, including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon®, accommodating various media types such as water, air, and light oils. This model operates with internally solenoid piloted mechanisms, which can be selected based on system pressure requirements. It supports multiple operating voltages, including 12V, 24V, 110V, 220V, and 240V AC/DC, and is rated for over 1,000,000 cycles, ensuring durability and reliability. The valve can be equipped with options such as weatherproof housing and manual override, enhancing its versatility for different installation scenarios. The maximum differential pressure for piloted operation is 15 bar, making it suitable for a range of pressure applications.

Suppliers

Company
Product
Description
Supplier Links
Model 1314 Solenoid Valve - 1314BA16A - Clark Solutions
Hudson, MA, USA
Model 1314 Solenoid Valve
1314BA16A
Model 1314 Solenoid Valve 1314BA16A
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages. Options include weather proof housing and manual override.

The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications.

The valves employ a choice of internally solenoid piloted operations dependent on system pressure requirements. A choice of solenoids cover a range of ambient temperatures and operating voltages.

Options include weather proof housing and manual override.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 1314BA16A
Product Name Model 1314 Solenoid Valve
Valve Type Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water; Air
Valve Size 1.50 inch (38.00 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP90-025-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details