Clark Solutions STV Disk Type Inert Manifold Valve STV-2-4

Description
Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only 2 inches in diameter offering excellent economy of space. Model STV has very little internal volume. The valves are isolation type valves and only inert materials are in contact with the process media. Fast response time, consistent valve performance over valve life, and continuous duty rating make the STV valves ideal for solvent selection applications for automated chemistry sample preparation.
Datasheet
Description
Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only 2 inches in diameter offering excellent economy of space. Model STV has very little internal volume. The valves are isolation type valves and only inert materials are in contact with the process media. Fast response time, consistent valve performance over valve life, and continuous duty rating make the STV valves ideal for solvent selection applications for automated chemistry sample preparation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STV Disk Type Inert Manifold Valve - STV-2-4 - Clark Solutions
Hudson, MA, USA
STV Disk Type Inert Manifold Valve
STV-2-4
STV Disk Type Inert Manifold Valve STV-2-4
Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only 2 inches in diameter offering excellent economy of space. Model STV has very little internal volume. The valves are isolation type valves and only inert materials are in contact with the process media. Fast response time, consistent valve performance over valve life, and continuous duty rating make the STV valves ideal for solvent selection applications for automated chemistry sample preparation.

Model STV disk type manifold accommodates four two way, normally closed valves with separate inlets and a common outlet on one block of PTFE or PEEK. The unit is only 2 inches in diameter offering excellent economy of space.
Model STV has very little internal volume. The valves are isolation type valves and only inert materials are in contact with the process media.
Fast response time, consistent valve performance over valve life, and continuous duty rating make the STV valves ideal for solvent selection applications for automated chemistry sample preparation.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number STV-2-4
Product Name STV Disk Type Inert Manifold Valve
Valve Type Cartridge; Solenoid
Primary Material PEEK (optional feature); PTFE
Valve Size 0.03 to 0.04 inch (0.80 to 1.00 mm)
Maximum Pressure 36.26 psi (25.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Flow Regulating Butterfly Valve - DHS HT (High Temperature) - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.50 to 8.00 inch (63.50 to 203.20 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details