Clark Solutions Inert 3-Way Isolation Valve MTV-3NK

Description
Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV-3N is offered with molded PEEK or PPS body material. The isolation diaphragm is PTFE and the valve seal material is a soft Perfluor.
Datasheet
Description
Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV-3N is offered with molded PEEK or PPS body material. The isolation diaphragm is PTFE and the valve seal material is a soft Perfluor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inert 3-Way Isolation Valve - MTV-3NK - Clark Solutions
Hudson, MA, USA
Inert 3-Way Isolation Valve
MTV-3NK
Inert 3-Way Isolation Valve MTV-3NK
Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve. The MTV-3N is offered with molded PEEK or PPS body material. The isolation diaphragm is PTFE and the valve seal material is a soft Perfluor.

Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert valve.
The MTV-3N is offered with molded PEEK or PPS body material. The isolation diaphragm is PTFE and the valve seal material is a soft Perfluor.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number MTV-3NK
Product Name Inert 3-Way Isolation Valve
Valve Type Solenoid
Primary Material PEEK; PPS
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
HVXM Large Body PTFE Valve - 36722 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details