Clark Solutions Molded Isolation Valve STV-K

Description
Model STV-K or STV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat. The STV-K and STV-R valves are excellent choices for demanding low flow applications where minimum size and internal volume are requirements.
Description
Model STV-K or STV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat. The STV-K and STV-R valves are excellent choices for demanding low flow applications where minimum size and internal volume are requirements.
Datasheet
Datasheet Summary
Powered by GS/AI

The STV-K Molded Isolation Valve from Clark Solutions features a molded PEEK or PPS body and a PTFE isolation diaphragm, making it suitable for handling aggressive media. It is designed with unique Perfluor soft elastomeric seals that accommodate particulate matter, reducing the risk of damage to the valve seat. This valve is particularly advantageous for low flow applications where minimizing size and internal volume is critical. The STV-K is a two-way, solenoid-operated valve with a 1.2 mm orifice, providing precise control in demanding environments. Its construction and materials ensure compatibility with a wide range of chemical applications, making it a reliable choice for engineers seeking durable and efficient isolation solutions.

Datasheet Summary
Powered by GS/AI

The STV-K Molded Isolation Valve from Clark Solutions features a molded PEEK or PPS body and a PTFE isolation diaphragm, making it suitable for handling aggressive media. It is designed with unique Perfluor soft elastomeric seals that accommodate particulate matter, reducing the risk of damage to the valve seat. This valve is particularly advantageous for low flow applications where minimizing size and internal volume is critical. The STV-K is a two-way, solenoid-operated valve with a 1.2 mm orifice, providing precise control in demanding environments. Its construction and materials ensure compatibility with a wide range of chemical applications, making it a reliable choice for engineers seeking durable and efficient isolation solutions.

Suppliers

Company
Product
Description
Supplier Links
Molded Isolation Valve - STV-K - Clark Solutions
Hudson, MA, USA
Molded Isolation Valve
STV-K
Molded Isolation Valve STV-K
Model STV-K or STV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat. The STV-K and STV-R valves are excellent choices for demanding low flow applications where minimum size and internal volume are requirements.

Model STV-K or STV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat.
The STV-K and STV-R valves are excellent choices for demanding low flow applications where minimum size and internal volume are requirements.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number STV-K
Product Name Molded Isolation Valve
Valve Type Solenoid
Primary Material PEEK
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86736 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171MCRL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details