Clark Solutions Series P Pneumatic Isolation Valve PD-O

Description
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions. When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing liquid by means of diaphragm movement. This pumping action created by the dampener decreases the pressure variations and pulsations.
Datasheet
Description
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions. When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing liquid by means of diaphragm movement. This pumping action created by the dampener decreases the pressure variations and pulsations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series P Pneumatic Isolation Valve - PD-O - Clark Solutions
Hudson, MA, USA
Series P Pneumatic Isolation Valve
PD-O
Series P Pneumatic Isolation Valve PD-O
The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions. When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing liquid by means of diaphragm movement. This pumping action created by the dampener decreases the pressure variations and pulsations.

The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The pulsation dampener is available for all Clark Tapflo air operated diaphragm pump sizes and material versions.

When the liquid pressure falls in the piping system, the pulsation dampener supplies extra pressure to the discharge between the pump strokes by displacing liquid by means of diaphragm movement. This pumping action created by the dampener decreases the pressure variations and pulsations.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number PD-O
Product Name Series P Pneumatic Isolation Valve
Valve Type Diaphragm
Primary Material Stainless Steel (optional feature); PTFE; HPVC
Valve Size 2.00 to 5.00 inch (50.80 to 127.00 mm)
Maximum Pressure 5.00 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - BP-100-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details