The GS3A-10 Electronic Globe Valve from Clark Solutions is designed for precise control in fluid handling applications. It features a 1-inch line size and is rated for a maximum flow coefficient (Cv) of 10.0, making it suitable for various operational requirements. The valve is constructed with a bronze body and is compatible with NPT screw connections. It operates effectively within a temperature range of 20°F to 250°F, accommodating both water and steam services. The valve's design includes stainless steel stems and brass or stainless steel plugs, ensuring durability and reliability under pressure. Additionally, it meets ANSI Class IV leakage standards, ensuring minimal leakage during operation. This valve is ideal for engineers seeking a robust solution for fluid control in demanding environments.
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure
| Clark Solutions | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GS3A-10 |
| Product Name | Electronic Globe Valve |
| Valve Type | Diverter; Mixing; Globe |
| Primary Material | Brass / Bronze |
| Media | Water; Hot Water; Cold Water ; Steam |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 365.00 psi (257 m H2O) |