Clark Solutions Series 400 Hard Seat Valves 410 FFS

Description
Steel or 316 SS, 1/4" NPT to 1-1/2" NPT, 10,000 PSI Pressure Rating Metal to metal hard seat design is 100% Helium leak tested to 1 x 10-4ml/s 10,000 psi pressure rating (@200°F maximum) Blow out proof stem that provides a secondary stem seal in the full open position Stem packing below the threads prevents thread galling & corrosion Viton O-Ring & Teflon back-up ring stem seals All 316SS stems (even in steel valves) for longer life Stem and bonnet threads are rolled for greater strength and smoother operation Angled stem for precise flow metering One piece bonnet with a metal to metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Optional panel mount bonnet and panel nuts Electroless Nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves Vinyl bonnet & stem dust cap Specifications: Models 402-404, 602-604 Hard Seat Technical Data Maximum Pressure Rating: Steel: 10,000 psi Stainless Steel: 10,000 psi Standard O-Ring: Viton® Standard Back-up Ring: Teflon® Orifice size: 0.187" Flow Coefficient: 0.44 Model 406-412 Hard Seat Technical Data Maximum Pressure Rating: Steel: 10,000 psi Flow Stainless Steel: 10,000 psi Standard O-Ring: Viton® Standard Back-up Ring: Teflon® Orifice size: 0.438" Flow Coefficient: 2.70
Datasheet
Description
Steel or 316 SS, 1/4" NPT to 1-1/2" NPT, 10,000 PSI Pressure Rating Metal to metal hard seat design is 100% Helium leak tested to 1 x 10-4ml/s 10,000 psi pressure rating (@200°F maximum) Blow out proof stem that provides a secondary stem seal in the full open position Stem packing below the threads prevents thread galling & corrosion Viton O-Ring & Teflon back-up ring stem seals All 316SS stems (even in steel valves) for longer life Stem and bonnet threads are rolled for greater strength and smoother operation Angled stem for precise flow metering One piece bonnet with a metal to metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Optional panel mount bonnet and panel nuts Electroless Nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves Vinyl bonnet & stem dust cap Specifications: Models 402-404, 602-604 Hard Seat Technical Data Maximum Pressure Rating: Steel: 10,000 psi Stainless Steel: 10,000 psi Standard O-Ring: Viton® Standard Back-up Ring: Teflon® Orifice size: 0.187" Flow Coefficient: 0.44 Model 406-412 Hard Seat Technical Data Maximum Pressure Rating: Steel: 10,000 psi Flow Stainless Steel: 10,000 psi Standard O-Ring: Viton® Standard Back-up Ring: Teflon® Orifice size: 0.438" Flow Coefficient: 2.70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 400 Hard Seat Valves - 410 FFS - Clark Solutions
Hudson, MA, USA
Series 400 Hard Seat Valves
410 FFS
Series 400 Hard Seat Valves 410 FFS
Steel or 316 SS, 1/4" NPT to 1-1/2" NPT, 10,000 PSI Pressure Rating Metal to metal hard seat design is 100% Helium leak tested to 1 x 10-4ml/s 10,000 psi pressure rating (@200°F maximum) Blow out proof stem that provides a secondary stem seal in the full open position Stem packing below the threads prevents thread galling & corrosion Viton O-Ring & Teflon back-up ring stem seals All 316SS stems (even in steel valves) for longer life Stem and bonnet threads are rolled for greater strength and smoother operation Angled stem for precise flow metering One piece bonnet with a metal to metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Optional panel mount bonnet and panel nuts Electroless Nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves Vinyl bonnet & stem dust cap Specifications: Models 402-404, 602-604 Hard Seat Technical Data Maximum Pressure Rating: Steel: 10,000 psi Stainless Steel: 10,000 psi Standard O-Ring: Viton® Standard Back-up Ring: Teflon® Orifice size: 0.187" Flow Coefficient: 0.44 Model 406-412 Hard Seat Technical Data Maximum Pressure Rating: Steel: 10,000 psi Flow Stainless Steel: 10,000 psi Standard O-Ring: Viton® Standard Back-up Ring: Teflon® Orifice size: 0.438" Flow Coefficient: 2.70

Steel or 316 SS, 1/4" NPT to 1-1/2" NPT, 10,000 PSI Pressure Rating

  • Metal to metal hard seat design is 100% Helium leak tested to 1 x 10-4ml/s
  • 10,000 psi pressure rating (@200°F maximum)
  • Blow out proof stem that provides a secondary stem seal in the full open position
  • Stem packing below the threads prevents thread galling & corrosion
  • Viton O-Ring & Teflon back-up ring stem seals
  • All 316SS stems (even in steel valves) for longer life
  • Stem and bonnet threads are rolled for greater strength and smoother operation
  • Angled stem for precise flow metering
  • One piece bonnet with a metal to metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Optional panel mount bonnet and panel nuts
  • Electroless Nickel plated finish on carbon steel valves
  • Electropolish finish on stainless steel valves
  • Vinyl bonnet & stem dust cap

Specifications:

Models 402-404, 602-604 Hard Seat Technical Data

Maximum Pressure Rating:

  • Steel: 10,000 psi
  • Stainless Steel: 10,000 psi

Standard O-Ring: Viton®

Standard Back-up Ring: Teflon®

Orifice size: 0.187"

Flow Coefficient: 0.44

Model 406-412 Hard Seat Technical Data

Maximum Pressure Rating:

  • Steel: 10,000 psi Flow
  • Stainless Steel: 10,000 psi

Standard O-Ring: Viton®

Standard Back-up Ring: Teflon®

Orifice size: 0.438"

Flow Coefficient: 2.70

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 410 FFS
Product Name Series 400 Hard Seat Valves
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.44 inch (11.13 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-025-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details