Clark Solutions Molded Isolation Valve STV-K-1

Description
Model STV-K-1 isolation valves have molded PEEK valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat. A smaller diameter solenoid coil differentiates model STV-K-1 from model STV-K. This feature allows the possibility to panel mount the unit to isolate the electrical connection and metal parts of the solenoid from the process area where aggressive media may be present. The STV-K-1 is an excellent choice for demanding low flow applications where minimum size and internal volume are requirements.
Datasheet
Description
Model STV-K-1 isolation valves have molded PEEK valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat. A smaller diameter solenoid coil differentiates model STV-K-1 from model STV-K. This feature allows the possibility to panel mount the unit to isolate the electrical connection and metal parts of the solenoid from the process area where aggressive media may be present. The STV-K-1 is an excellent choice for demanding low flow applications where minimum size and internal volume are requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Isolation Valve - STV-K-1 - Clark Solutions
Hudson, MA, USA
Molded Isolation Valve
STV-K-1
Molded Isolation Valve STV-K-1
Model STV-K-1 isolation valves have molded PEEK valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat. A smaller diameter solenoid coil differentiates model STV-K-1 from model STV-K. This feature allows the possibility to panel mount the unit to isolate the electrical connection and metal parts of the solenoid from the process area where aggressive media may be present. The STV-K-1 is an excellent choice for demanding low flow applications where minimum size and internal volume are requirements.

Model STV-K-1 isolation valves have molded PEEK valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically damage a plastic valve seat.
A smaller diameter solenoid coil differentiates model STV-K-1 from model STV-K. This feature allows the possibility to panel mount the unit to isolate the electrical connection and metal parts of the solenoid from the process area where aggressive media may be present.
The STV-K-1 is an excellent choice for demanding low flow applications where minimum size and internal volume are requirements.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number STV-K-1
Product Name Molded Isolation Valve
Valve Type Solenoid
Primary Material PEEK
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - BP-050-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details