Model PKV-2R/2K isolation valves are an economic molded design. They have 4 or 6 mm orifice size and a particle tolerant soft valve seat seal.
The valve body is molded of PPS or PEEK and other standard wetted materials are a PTFE isolation diaphragm and FPM valve seat seal.
The valves are particularly suitable for control of waste fluid lines on automated chemistry equipment such as analytical, clinical and biotechnology analyzers. They are also well suited to a large variety of high purity applications in semiconductor, pharmaceutical and other industries.
| Clark Solutions | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PK-02R-D1/8NF-12V |
| Product Name | PKV-2R Molded Inert Isolation Valve |
| Valve Type | Solenoid |
| Primary Material | PolyPhenylene Sulfide |
| Valve Size | 0.16 inch (4.00 mm) |
| Maximum Pressure | 29.01 psi (20.41 m H2O) |