Clark Solutions Electronic Globe Valve GFD3A-85

Description
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear and all screwed valves meet ANSI class IV leakage standards (not to exceed 0.01%of Cv).
Datasheet
Description
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear and all screwed valves meet ANSI class IV leakage standards (not to exceed 0.01%of Cv).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Globe Valve - GFD3A-85 - Clark Solutions
Hudson, MA, USA
Electronic Globe Valve
GFD3A-85
Electronic Globe Valve GFD3A-85
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear and all screwed valves meet ANSI class IV leakage standards (not to exceed 0.01%of Cv).

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for water service and brass or stainless steel for steam service, depending on temperature and pressure requirements. Stem packing is EPDM O-ring or Teflon/EPDM, depending on temperature. 1/2" through 2"two-way valves are rated for 25 PSI differential for water applications and 15 PSI inlet for steam applications. 1/2"through 2" three-way valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is linear and all screwed valves meet ANSI class IV leakage standards (not to exceed 0.01%of Cv).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number GFD3A-85
Product Name Electronic Globe Valve
Valve Type Diverter; Globe
Primary Material Cast Iron
Media Water; Hot Water; Cold Water  ; Steam
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
HVX Large Body Panel Mount PTFE Valve - 86918 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
3
Specs
Valve Type Diverter; Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details