Clark Solutions Pneumatic Actuated Ball Valve 8P0133/8P0134 2-Way SS

Description
Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so widely used today has sealing components that are forcibly compressed together in order to make an effective ball to seat connection. This ensures tight sealing in the field, which is a priority. However, during the assembly process the ball itself is being "driven" to seal on the downstream seat. This assembly technique, with contact of the O.D. of the ball to the downstream TFE seat, forms a "set" or a deformation/indentat ion to the seat itself. This downstream sealing is the industry standard and perhaps the only way for general purpose ball valves to operate and effectively seal. The end result creates a high initial breakaway torque simply because when operated, the ball is attempting to dislodge itself from the deformed downstream seating surface. All 8P series brass and 2-way SS direct mount ball valves incorporate technologically advanced “O” ring back TFE seats to dramatically reduce operating torque. To start, Viton O-rings are inserted into grooves formed and located on the backside of the TFE seat itself. They are preassembled as a unit and then assembled into the valves.
Datasheet
Description
Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so widely used today has sealing components that are forcibly compressed together in order to make an effective ball to seat connection. This ensures tight sealing in the field, which is a priority. However, during the assembly process the ball itself is being "driven" to seal on the downstream seat. This assembly technique, with contact of the O.D. of the ball to the downstream TFE seat, forms a "set" or a deformation/indentat ion to the seat itself. This downstream sealing is the industry standard and perhaps the only way for general purpose ball valves to operate and effectively seal. The end result creates a high initial breakaway torque simply because when operated, the ball is attempting to dislodge itself from the deformed downstream seating surface. All 8P series brass and 2-way SS direct mount ball valves incorporate technologically advanced “O” ring back TFE seats to dramatically reduce operating torque. To start, Viton O-rings are inserted into grooves formed and located on the backside of the TFE seat itself. They are preassembled as a unit and then assembled into the valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuated Ball Valve - 8P0133/8P0134 2-Way SS - Clark Solutions
Hudson, MA, USA
Pneumatic Actuated Ball Valve
8P0133/8P0134 2-Way SS
Pneumatic Actuated Ball Valve 8P0133/8P0134 2-Way SS
Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so widely used today has sealing components that are forcibly compressed together in order to make an effective ball to seat connection. This ensures tight sealing in the field, which is a priority. However, during the assembly process the ball itself is being "driven" to seal on the downstream seat. This assembly technique, with contact of the O.D. of the ball to the downstream TFE seat, forms a "set" or a deformation/indentat ion to the seat itself. This downstream sealing is the industry standard and perhaps the only way for general purpose ball valves to operate and effectively seal. The end result creates a high initial breakaway torque simply because when operated, the ball is attempting to dislodge itself from the deformed downstream seating surface. All 8P series brass and 2-way SS direct mount ball valves incorporate technologically advanced “O” ring back TFE seats to dramatically reduce operating torque. To start, Viton O-rings are inserted into grooves formed and located on the backside of the TFE seat itself. They are preassembled as a unit and then assembled into the valves.

Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so widely used today has sealing components that are forcibly compressed together in order to make an effective ball to seat connection. This ensures tight sealing in the field, which is a priority. However, during the assembly process the ball itself is being "driven" to seal on the downstream seat. This assembly technique, with contact of the O.D. of the ball to the downstream TFE seat, forms a "set" or a deformation/indentation to the seat itself. This downstream sealing is the industry standard and perhaps the only way for general purpose ball valves to operate and effectively seal. The end result creates a high initial breakaway torque simply because when operated, the ball is attempting to dislodge itself from the deformed downstream seating surface.

All 8P series brass and 2-way SS direct mount ball valves incorporate technologically advanced “O” ring back TFE seats to dramatically reduce operating torque. To start, Viton O-rings are inserted into grooves formed and located on the backside of the TFE seat itself. They are preassembled as a unit and then assembled into the valves.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number 8P0133/8P0134 2-Way SS
Product Name Pneumatic Actuated Ball Valve
Valve Type Ball
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61614 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 0.89
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
HVDP 2-5 Valve - 86789 - Hamilton Company
Hamilton Company
Specs
Valve Type Purge and Trap Valve
Media Chemical
Number of Ports 2
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details