Clark Solutions STV Disk Type Inert Manifold Valve STV-3M

Description
Model STV-M manifold mount inert isolation valves mount directly on customer designed manifold blocks. An “O” ring provides sealing. The valves are available with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. A patented zero internal volume (in the valve seat area) model is also available.
Datasheet
Description
Model STV-M manifold mount inert isolation valves mount directly on customer designed manifold blocks. An “O” ring provides sealing. The valves are available with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. A patented zero internal volume (in the valve seat area) model is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STV Disk Type Inert Manifold Valve - STV-3M - Clark Solutions
Hudson, MA, USA
STV Disk Type Inert Manifold Valve
STV-3M
STV Disk Type Inert Manifold Valve STV-3M
Model STV-M manifold mount inert isolation valves mount directly on customer designed manifold blocks. An “O” ring provides sealing. The valves are available with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. A patented zero internal volume (in the valve seat area) model is also available.

Model STV-M manifold mount inert isolation valves mount directly on customer designed manifold blocks. An “O” ring provides sealing. The valves are available with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve seat. A patented zero internal volume (in the valve seat area) model is also available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Industrial Valves
Product Number STV-3M
Product Name STV Disk Type Inert Manifold Valve
Valve Type Cartridge; Solenoid
Primary Material PEEK; HPVC
Valve Size 0.04 inch (1.00 mm)
Maximum Pressure 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-025-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details