DME Company Angle Pin Insert API Series

Description
D-M-E Angle Pin Inserts are pre-machined with 10°, 15° or 20° angle holes to eliminate costly angle set-ups and machining. Supplied with a machined flat to prevent rotation, Angle Pin Inserts are available in over 50 size/angle combinations to suit most applications. Made from 420-type stainless steel, Angle Pin Inserts are sized to accommodate standard Angle Pins.
Description
D-M-E Angle Pin Inserts are pre-machined with 10°, 15° or 20° angle holes to eliminate costly angle set-ups and machining. Supplied with a machined flat to prevent rotation, Angle Pin Inserts are available in over 50 size/angle combinations to suit most applications. Made from 420-type stainless steel, Angle Pin Inserts are sized to accommodate standard Angle Pins.

Suppliers

Company
Product
Description
Supplier Links
Angle Pin Insert - API Series - DME Company
Madison Heights, MI, USA
Angle Pin Insert
API Series
Angle Pin Insert API Series
D-M-E Angle Pin Inserts are pre-machined with 10°, 15° or 20° angle holes to eliminate costly angle set-ups and machining. Supplied with a machined flat to prevent rotation, Angle Pin Inserts are available in over 50 size/angle combinations to suit most applications. Made from 420-type stainless steel, Angle Pin Inserts are sized to accommodate standard Angle Pins.

D-M-E Angle Pin Inserts are pre-machined with 10°, 15° or 20° angle holes to eliminate costly angle set-ups and machining. Supplied with a machined flat to prevent rotation, Angle Pin Inserts are available in over 50 size/angle combinations to suit most applications. Made from 420-type stainless steel, Angle Pin Inserts are sized to accommodate standard Angle Pins.

Supplier's Site

Technical Specifications

  DME Company
Product Category Plugs, Stoppers, and Inserts
Product Number API Series
Product Name Angle Pin Insert
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76017 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Blanking plug - NPQH-P-S10-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details