DME Company Recycling Insert MRI006 Series

Description
Improves product surface quality Enables smaller diameters in the gate area Provides automatic separation of runner from part Suitable for flat or thin-walled part applications Available off-the-shelf to reduce mold build time and costs Easy to replace, allowing maximum mold uptime
Description
Improves product surface quality Enables smaller diameters in the gate area Provides automatic separation of runner from part Suitable for flat or thin-walled part applications Available off-the-shelf to reduce mold build time and costs Easy to replace, allowing maximum mold uptime

Suppliers

Company
Product
Description
Supplier Links
Recycling Insert - MRI006 Series - DME Company
Madison Heights, MI, USA
Recycling Insert
MRI006 Series
Recycling Insert MRI006 Series
Improves product surface quality Enables smaller diameters in the gate area Provides automatic separation of runner from part Suitable for flat or thin-walled part applications Available off-the-shelf to reduce mold build time and costs Easy to replace, allowing maximum mold uptime
  • Improves product surface quality
  • Enables smaller diameters in the gate area
  • Provides automatic separation of runner from part
  • Suitable for flat or thin-walled part applications
  • Available off-the-shelf to reduce mold build time and costs
  • Easy to replace, allowing maximum mold uptime
Supplier's Site

Technical Specifications

  DME Company
Product Category Plugs, Stoppers, and Inserts
Product Number MRI006 Series
Product Name Recycling Insert
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
6 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.12 mm
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details