DME Company Vortex Plug PP Series

Description
Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is the elimination of gas. Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs • Pins are 3” long and are available in diameters of .250”, .375” and .500” • Plugs are offered in .250”, .500” and 1.00” lengths in diameters of .250” and .375” • Heat treated to 30–40 HRC • Tensile strength: 74,000 lbs./sq.in Hardness: HMV 350–400 • Linear Expansion: (at 20–150°C) 6.67–6.94 in./in F • Porosity: 20 to 30% air by volume • Heat transfer co-effcient (at room temperature): 16.93–19.35 BTU/ft. hr. F
Description
Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is the elimination of gas. Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs • Pins are 3” long and are available in diameters of .250”, .375” and .500” • Plugs are offered in .250”, .500” and 1.00” lengths in diameters of .250” and .375” • Heat treated to 30–40 HRC • Tensile strength: 74,000 lbs./sq.in Hardness: HMV 350–400 • Linear Expansion: (at 20–150°C) 6.67–6.94 in./in F • Porosity: 20 to 30% air by volume • Heat transfer co-effcient (at room temperature): 16.93–19.35 BTU/ft. hr. F

Suppliers

Company
Product
Description
Supplier Links
Vortex Plug - PP Series - DME Company
Madison Heights, MI, USA
Vortex Plug
PP Series
Vortex Plug PP Series
Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is the elimination of gas. Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs • Pins are 3” long and are available in diameters of .250”, .375” and .500” • Plugs are offered in .250”, .500” and 1.00” lengths in diameters of .250” and .375” • Heat treated to 30–40 HRC • Tensile strength: 74,000 lbs./sq.in Hardness: HMV 350–400 • Linear Expansion: (at 20–150°C) 6.67–6.94 in./in F • Porosity: 20 to 30% air by volume • Heat transfer co-effcient (at room temperature): 16.93–19.35 BTU/ft. hr. F

Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a series of interconnected pores averaging a diameter of 7 (.0003”) or 20 (.0008”) microns throughout, the primary function is the elimination of gas.

Vortex Pins and Plugs provide a location-specifc method of venting gas. Due to its porosity volume, one fourth of the surface becomes a vent. Vortex Pins & Plugs

• Pins are 3” long and are available in diameters of .250”, .375” and .500”
• Plugs are offered in .250”, .500” and 1.00” lengths in diameters of .250” and .375”
• Heat treated to 30–40 HRC
• Tensile strength: 74,000 lbs./sq.in Hardness: HMV 350–400
• Linear Expansion: (at 20–150°C) 6.67–6.94 in./in F
• Porosity: 20 to 30% air by volume
• Heat transfer co-effcient (at room temperature): 16.93–19.35 BTU/ft. hr. F

Supplier's Site

Technical Specifications

  DME Company
Product Category Plugs, Stoppers, and Inserts
Product Number PP Series
Product Name Vortex Plug
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Pull Plugs - SPP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details
Hole Plugs - M7-22-9206455-L - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details