Acme Chip Technology Co., Limited Datasheets for DIP Switches

Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
94HFB10WR
DIP SWITCH 2POS CUSTOM
DIP SWITCH
PIANO SWITCH
SMT LOW PROFILE DIP SWITCH
SW ROTARY DIP ASM,10 POS F J C R
SW ROTARY DIP ASM,10PS F J C R/D
SW ROTARY DIP BCD COMP 100MA 50V
SW ROTARY DIP BCD COMP 30MA 30V
SW ROTARY DIP HEX COMP 100MA 50V
SW ROTARY DIP HEX COMP 30MA 30V
SW ROTARY DIP OCT COMP 100MA 50V
SW ROTARY DIP OCTAL 100MA 50V
SWITCH 10POS PIANO LONG
SWITCH 10POS PIANO SHORT
SWITCH 2POS PIANO LONG
SWITCH 2POS PIANO SHORT
SWITCH 3POS PIANO SHORT
SWITCH 4POS PIANO LONG
SWITCH 4POS PIANO SHORT
SWITCH 5POS PIANO LONG
SWITCH 6POS PIANO SHORT
SWITCH 7POS PIANO LONG
SWITCH 7POS PIANO SHORT
SWITCH 8POS PIANO LONG
SWITCH 8POS PIANO SHORT
SWITCH 9POS PIANO LONG
SWITCH 9POS PIANO SHORT
SWITCH DIP SPST 4POS SEALED GOLD
SWITCH DIP SPST 6POS SEALED GOLD
SWITCH PIANO DIP SPST 25MA 24V
SWITCH ROCKER DIP DPDT 150MA 30V
SWITCH ROCKER DIP SPDT 150MA 30V
SWITCH ROCKER DIP SPST 150MA 30V
SWITCH ROCKER DIP SPST 25MA 24V
SWITCH ROTARY DIP BCD 100MA 50V
SWITCH ROTARY DIP BCD 25MA 24V
SWITCH ROTARY DIP BCD 30MA 30V
SWITCH ROTARY DIP HEX 100MA 50V
SWITCH ROTARY DIP HEX 25MA 24V
SWITCH ROTARY DIP HEX 30MA 30V
SWITCH ROTARY DIP SPDT 100MA 16V
SWITCH SLIDE DIP 10PST 125MA 6V
SWITCH SLIDE DIP 3PST 150MA 30V
SWITCH SLIDE DIP 4PST 150MA 30V
SWITCH SLIDE DIP BCD 125MA 6V
SWITCH SLIDE DIP DPDT 150MA 30V
SWITCH SLIDE DIP DPST 150MA 30V
SWITCH SLIDE DIP SP10T 125MA 6V
SWITCH SLIDE DIP SPDT 150MA 30V
SWITCH SLIDE DIP SPST 100MA 24V
SWITCH SLIDE DIP SPST 10MA 30V
SWITCH SLIDE DIP SPST 150MA 30V
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH SLIDE DIP SPST 30MA 30V
SWITCH TOGGLE DIP 4PST 25MA 24V
SWITCH TOGGLE DIP DPDT 25MA 24V
TH LOW PROFILE DIP SWITCH

<< Prev Next >>