Grayhill, Inc. DIP Switches / SIP Switches 97R08RT

Description
DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, unsealed, reel, RoHS Compliant
Datasheet
Description
DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, unsealed, reel, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97R08RT
DIP Switches / SIP Switches 97R08RT
DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, unsealed, reel, RoHS Compliant

DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, unsealed, reel, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
97R08RT
Switches - DIP Switches 97R08RT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 97R08RT 97R08RT
Product Name DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6K/A6KS Rotay DIP Switch - A6KSV-164RF-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 3 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-1825013-0 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
4 suppliers