Grayhill, Inc. DIP Switches 78G02T

Description
Dip Switch 3PST 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch 3PST 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 78G02T-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
78G02T-ND
DIP Switches 78G02T-ND
Dip Switch 3PST 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch 3PST 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
78G02T
Switches - DIP Switches 78G02T
SWITCH SLIDE DIP 3PST 150MA 30V

SWITCH SLIDE DIP 3PST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78G02T
DIP Switches / SIP Switches 78G02T
DIP Switches / SIP Switches DIP Switch, 3PST, raised slide, 2 position, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, 3PST, raised slide, 2 position, RoHS Compliant

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 78G02T-ND 78G02T 78G02T
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw 3PST 3PST
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-109-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 1825059-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
DIP & SIP Switches - 1759595P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
A6T Slide DIP Switch - A6T-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers