Grayhill, Inc. Switches - DIP Switches 79B10ST

Description
SWITCH SLIDE DIP BCD 125MA 6V
Datasheet
Description
SWITCH SLIDE DIP BCD 125MA 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
79B10ST
Switches - DIP Switches 79B10ST
SWITCH SLIDE DIP BCD 125MA 6V

SWITCH SLIDE DIP BCD 125MA 6V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
79B10ST
DIP Switches / SIP Switches 79B10ST
DIP Switches / SIP Switches DIP Switch, Code switch, Decimal, 10 position, tape seal, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, Code switch, Decimal, 10 position, tape seal, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 79B10ST 79B10ST
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396233-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
A6SN Slide DIP Switch - A6SN-4104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers