Acme Chip Technology Co., Limited Datasheets for DIP Switches

Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
07P.DIP SWITCH ASSY
09P.DIP SWITCH ASSY
ADPA02STR04
E STACK PIANO 6P G SHORT SEAL T&
E STCK PIANO 10P G SHORT SEAL T&
LOW PROFILE TAPED 5 POS DIP SW
Piano Dip Switch, 10 Switches, S
Piano Dip Switch, 6 Switches, SP
RIGHT ANGLE 6 POS DIP SWITCH
STANDARD 10 POSITION DIP SWITCH
SW ROTARY DIP BCD COMP 100MA 42V
SW ROTARY DIP BCD COMP 150MA 24V
SW ROTARY DIP HEX COMP 0.4VA 20V
SW ROTARY DIP HEX COMP 100MA 28V
SW ROTARY DIP HEX COMP 100MA 42V
SW ROTARY DIP HEX COMP 150MA 24V
SW ROTARY DIP OCT COMP 150MA 24V
SW ROTARY DIP OCTAL 150MA 24V
SW ROTRY DIP BCD W/COMP 0.1A 28V
SWITCH DIP 12POS UNSEALED GOLD
SWITCH DIP 5POS LOW PROFILE GOLD
SWITCH DIP 6 POS UNSEALED BLACK
SWITCH DIP 7POS SEALED GOLD
SWITCH DIP FLUSH 10POS SMD GW TR
SWITCH DIP FLUSH 10POS SMD
SWITCH DIP FLUSH 8POS SMD JL TR
SWITCH DIP METAL SHAFT 10POS T/H
SWITCH DIP METAL SHAFT 16POS T/H
SWITCH DIP PIANO 10POS SMD TR
SWITCH DIP PIANO 11POS BLACK T/H
SWITCH DIP PIANO 4POS BLACK T/H
SWITCH DIP PIANO 8POS BLACK T/H
SWITCH DIP RA THT 8POLE
SWITCH DIP ROCKER 10POS
SWITCH DIP ROCKER 2POS BLACK T/H
SWITCH DIP ROCKER 4POS
SWITCH DIP ROCKER 5POS BLACK T/H
SWITCH DIP ROCKER 5POS BLUE T/H
SWITCH DIP ROCKER 6POS BLACK T/H
SWITCH DIP ROCKER 7POS BLACK T/H
SWITCH DIP ROCKER 8POS BLUE T/H
SWITCH DIP ROCKER 8POS
SWITCH DIP ROCKER 9POS
SWITCH DIP SPST 10POS GOLD
SWITCH DIP SPST 10POS R/A
SWITCH DIP SPST 4POS GOLD
SWITCH DIP SPST 6POS GOLD
SWITCH DIP SPST 6POS THRU HOLE
SWITCH DIP SPST 8POS BK SEALED
SWITCH DIP SPST 8POS GOLD
SWITCH DIP SPST 8POS THRU HOLE
SWITCH DIP SPST FLUSH 10POS SMD
SWITCH DIP SPST FLUSH 8POS SMD
SWITCH DIP SPST PIANO 2POS SMD
SWITCH DIP SPST PIANO 4POS SMD
SWITCH DIP SPST PIANO 6POS SMD
SWITCH PIANO DIP SPST 150MA 30V
SWITCH PIANO DIP SPST 25MA 24V
SWITCH ROCKER DIP 4PST 25MA 24V
SWITCH ROCKER DIP DPDT 25MA 24V
SWITCH ROCKER DIP SPDT 25MA 24V
SWITCH ROCKER DIP SPST 150MA 30V
SWITCH ROCKER DIP SPST 25MA 24V
SWITCH ROCKER DIP SPST 60MA 5V
SWITCH ROTARY DIP BCD 100MA 42V
SWITCH ROTARY DIP BCD 100MA 50V
SWITCH ROTARY DIP BCD 150MA 24V
SWITCH ROTARY DIP HEX 100MA 42V
SWITCH ROTARY DIP HEX 100MA 50V
SWITCH ROTARY DIP HEX 150MA 24V
SWITCH ROTARY DIP SP4T 100MA 50V
SWITCH SHUNT DIP PROGRAMMABLE
SWITCH SLIDE DIP SPS 25MA 24V
SWITCH SLIDE DIP SPST 100MA 20V
SWITCH SLIDE DIP SPST 100MA 24V
SWITCH SLIDE DIP SPST 100MA 5V
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH SLIDE DIP SPST
SWITCH TOGGLE DIP 4PST 25MA 24V
SWITCH TOGGLE DIP SPDT 25MA 24V
WS-DITU 2.54 MM COMPACT THT RIGH

<< Prev Next >>