Dip Switch 4PST 1 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC
DIP Switches / SIP Switches DIP Switch, 4PST, raised slide, 1 position, tape seal, right angle, RoHS Compliant
SWITCH SLIDE DIP 4PST 150MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 78H01SRAT-ND | 78H01SRAT | 78H01SRAT |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | 4PST | 4PST | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle |