Grayhill, Inc. Switches - DIP Switches 78B07RAT

Description
SWITCH SLIDE DIP SPST 150MA 30V
Datasheet
Description
SWITCH SLIDE DIP SPST 150MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
78B07RAT
Switches - DIP Switches 78B07RAT
SWITCH SLIDE DIP SPST 150MA 30V

SWITCH SLIDE DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78B07RAT
DIP Switches / SIP Switches 78B07RAT
DIP Switches / SIP Switches DIP Switch, SPST, raised slide, 7 position, right angle, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, raised slide, 7 position, right angle, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 78B07RAT 78B07RAT
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
Rotary Encoded DIP Switches - 241263 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6TN Slide DIP Switch - A6TN-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers