Grayhill, Inc. Switches - DIP Switches 97CG04ST

Description
SWITCH SLIDE DIP SPST 25MA 24V
Description
SWITCH SLIDE DIP SPST 25MA 24V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
97CG04ST
Switches - DIP Switches 97CG04ST
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97CG04ST
DIP Switches / SIP Switches 97CG04ST
DIP Switches / SIP Switches ASM,SP/ST,4SLD,1/2P, 30U",LF ne legend/black button, rear panel mount, shielded, backlit

DIP Switches / SIP Switches ASM,SP/ST,4SLD,1/2P,30U",LF ne legend/black button, rear panel mount, shielded, backlit

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 97CG04ST 97CG04ST
Product Name Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 334959A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 2-2319847-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers