Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 10mA 30VDC
SWITCH SLIDE DIP SPST 10MA 30V
DIP Switches/SIP Switches DIP Switch, SPST, low profile, gull wing, 8 position, polyimide seal, 30 uin gold, reel, RoHS Compliant
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 90HGBW08PRT-ND | 90HGBW08PRT | 90HGBW08PRT |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0100 amps |