Grayhill, Inc. Switches - DIP Switches 78F04RAT

Description
SWITCH SLIDE DIP DPST 150MA 30V
Datasheet
Description
SWITCH SLIDE DIP DPST 150MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
78F04RAT
Switches - DIP Switches 78F04RAT
SWITCH SLIDE DIP DPST 150MA 30V

SWITCH SLIDE DIP DPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
78F04RAT
DIP Switches/SIP Switches 78F04RAT
DIP Switches/SIP Switches DIP Switch, 2PST, raised slide, 4 position, right angle, RoHS Compliant

DIP Switches/SIP Switches DIP Switch, 2PST, raised slide, 4 position, right angle, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 78F04RAT 78F04RAT
Product Name Switches - DIP Switches DIP Switches/SIP Switches
Pole and Throw Specifications Double Pole, Single Throw (DPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-1104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - 486-3-162-113-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-1571983-4 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers