Acme Chip Technology Co., Limited Datasheets for DIP Switches

Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
10 POSITION, RIGHT ANGLE, THROUG
10 POSITION, SURFACE MOUNT, 5.08
10 POSITION, THROUGH HOLE, 5.08
16 POSITION, RIGHT ANGLE, THROUG
16 POSITION, SURFACE MOUNT, 5.08
16 POSITION, THROUGH HOLE, 5.08
4 POSITION, SURFACE MOUNT, 5.08
4 POSITION, THROUGH HOLE, 5.08 M
Piano Dip Switch, 12 Switches, S
ROTARY DIP SWITCH, 10 X 10 X 4.5
ROTARY DIP SWITCH, 10 X 10 X 5.5
SW ROTARY DIP BCD COMP 100MA 24V
SW ROTARY DIP BCD COMP 100MA 30V
SW ROTARY DIP BCD COMP 100MA 42V
SW ROTARY DIP BCD COMP 100MA 5V
SW ROTARY DIP BCD COMP 150MA 24V
SW ROTARY DIP BCD COMP 150MA 42V
SW ROTARY DIP GRY CODE 100MA 24V
SW ROTARY DIP GRY CODE 100MA 30V
SW ROTARY DIP GRY CODE 150MA 24V
SW ROTARY DIP HEX COMP 100MA 24V
SW ROTARY DIP HEX COMP 100MA 42V
SW ROTARY DIP HEX COMP 100MA 5V
SW ROTARY DIP HEX COMP 150MA 24V
SW ROTARY DIP OCT COMP 100MA 5V
SW ROTARY DIP OCT COMP 150MA 24V
SW ROTARY DIP OCTAL 150MA 24V
SW RTF04 7.2MM TH
SW RTF10 7.2MM SMD
SW RTF16 7.2MM ANGLED
SW RTF16 7.2MM SMD
SWITCH DIL PIANO SPST 50MA 24V
SWITCH PIANO DIP SPST 25MA 24V
SWITCH ROT DIP BCD 0.15A 42V
SWITCH ROT DIP BCD COMP 0.1A 42V
SWITCH ROT DIP HEX COMP 0.1A 42V
SWITCH ROT DIP OCTAL 0.15A 42V
SWITCH ROT OCTAL COMP 0.15A 42V
SWITCH ROTARY COMP 16POS SMD
SWITCH ROTARY DIP 100MA 30V
SWITCH ROTARY DIP 150MA 24V
SWITCH ROTARY DIP BCD 0.15A 42V
SWITCH ROTARY DIP BCD 0.1A 42V
SWITCH ROTARY DIP BCD 100MA 2.4V
SWITCH ROTARY DIP BCD 100MA 24V
SWITCH ROTARY DIP BCD 100MA 30V
SWITCH ROTARY DIP BCD 100MA 42V
SWITCH ROTARY DIP BCD 100MA 5V
SWITCH ROTARY DIP BCD 150MA 24V
SWITCH ROTARY DIP BCD 150MA 42V
SWITCH ROTARY DIP BCD 200MA 50V
SWITCH ROTARY DIP BCD 25MA 24V
SWITCH ROTARY DIP HEX 0.15A 42V
SWITCH ROTARY DIP HEX 0.1A 42V
SWITCH ROTARY DIP HEX 100MA 24V
SWITCH ROTARY DIP HEX 100MA 30V
SWITCH ROTARY DIP HEX 100MA 42V
SWITCH ROTARY DIP HEX 100MA 5V
SWITCH ROTARY DIP HEX 150MA 24V
SWITCH ROTARY DIP HEX 150MA 42V
SWITCH ROTARY DIP HEX 200MA 50V
SWITCH ROTARY DIP OCTAL 100MA 5V
SWITCH ROTARY DIP SP3T 100MA 30V
SWITCH ROTARY DIP SP3T 100MA 50V
SWITCH ROTARY DIP SP4T 100MA 5V
SWITCH ROTARY DIP SP4T 150MA 24V
SWITCH ROTARY DIP SPDT 100MA 30V
SWITCH ROTARY DIP SPDT 100MA 50V
SWITCH ROTARY THROUGH HOLE
SWITCH SLIDE DIP SPST 100MA 25V
SWITCH SLIDE DIP SPST 25MA 24V
Switches

<< Prev Next >>