SWITCH, DIP, 2 POS, SPST, FLUSH SLIDE; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Features:Half-Pitch RoHS Compliant: Yes
DIP Switches / SIP Switches Half Pitch DIP, 2 Positions, unsealed, RoHS Compliant
SWITCH SLIDE DIP SPST 25MA 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 85K8573 | 97R02T | 97R02T |
| Product Name | Switch, Dip, 2 Pos, Spst, Flush Slide; No. Of Circuits Grayhill | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps |