Grayhill, Inc. Switches - DIP Switches 90B02T

Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet
Description
SWITCH SLIDE DIP SPST 25MA 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
90B02T
Switches - DIP Switches 90B02T
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
90B02T
DIP Switches/SIP Switches 90B02T
DIP Switches/SIP Switches DIP Switch, SPST, machine insertable, 2 position, RoHS Compliant

DIP Switches/SIP Switches DIP Switch, SPST, machine insertable, 2 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 90B02T 90B02T
Product Name Switches - DIP Switches DIP Switches/SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-435668-5 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers